EPFC030F33N is a three-phase, 480 VAC, 60 Hz power factor correction capacitor with a reactive power rating of 30 KVAR, capacitance of 345.6 µF, and RMS current of 36 A. It features a round aluminum studded case with dimensions of 116 mm diameter by 285 mm height and weighs 3.15 kg. The capacitor is vacuum-impregnated metallized polypropylene, designed for high harmonic environments, with an operating temperature range of -40°C to +55°C, and includes built-in discharge resistors. It meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards and is rated for over 200,000 hours of operation.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC030F33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |