The EPFC025A33H is a three-phase, 50 Hz, 415 VAC power factor correction capacitor with a reactive power rating of 25 KVAR, a capacitance of 462.1 µF, and a physical size of 116 x 247 mm, weighing 2.81 kg. It features a round aluminum studded case, vacuum-impregnated metallized polypropylene construction, and includes integrated discharge resistors. The capacitor is rated for 100,000-200,000+ hours of operation, supports up to 150% over-current (200% for 50 Hz variants), and operates within -40°C to +55°C. It meets UL, cUL, ANSI/IEEE 18, and IEC 60871-1 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC025A33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |