The EPFC0225H33N is a three-phase, 600 VAC, delta-connected power factor correction capacitor with a reactive power rating of 22.5 KVAR, capacitance of 165.8 µF, and dimensions of 86 mm in diameter by 275 mm in height, weighing 1.75 kg. It is part of the AeroPower™ EPFC series, which uses vacuum-impregnated metallized polypropylene in a round aluminum studded case, with an operating life of 100,000 to 200,000+ hours and an operating temperature range of -40°C to +55°C. The capacitor includes built-in discharge resistors, supports currents up to 21.6 A RMS, and meets UL, cUL, ANSI/IEEE 18, and IEC 60871-1 standards. It is made in China.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC0225H33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |