The EPFC020P33H is a three-phase, 50 Hz, 440 VAC power factor correction capacitor with a reactive power rating of 20 kVAR, capacitance of 328.8 µF, and dimensions of 95 mm diameter by 247 mm height, weighing 1.93 kg. It is a euro-style, vacuum-impregnated metallized polypropylene capacitor with an internal delta connection, designed for high reliability applications and capable of operating from -40°C to +55°C. The capacitor includes built-in discharge resistors and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards, with an over-current rating of 200% for 50 Hz operation and an over-voltage rating of 120%. Capacitance tolerance is 0 to +15%.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC020P33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |