The EPFC020H33N is a three-phase, 600 VAC, 60 Hz power factor correction capacitor with a reactive power rating of 20 KVAR, capacitance of 147.4 µF, and dimensions of 86 mm in diameter by 245 mm in height, weighing 1.6 kg. It features a round aluminum studded case, internal delta connection, and includes discharge resistors. Designed for high reliability, it supports operation from -40°C to +55°C and meets UL, cUL, IEEE 18, and IEC 60871-1 standards with a life rating of over 200,000 hours.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC020H33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |