The EPFC0167H33N is a three-phase, 600 VAC, 60 Hz, delta-connected power factor correction capacitor with a reactive power rating of 16.7 KVAR, capacitance of 122.8 µF, and dimensions of 86 mm in diameter by 215 mm in height, weighing 1.45 kg. It is part of the AeroPower™ EPFC series, which uses vacuum-impregnated metallized polypropylene in a round aluminum studded case and is rated for a 100,000-200,000+ hour operational life. The capacitor supports operating temperatures from -40°C to +55°C, meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, IEC 60831, and IS 13340 standards, and includes internal discharge resistors. It is made in China.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC0167H33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |