The 105PPS152K is an axial lead metallized polypropylene film capacitor rated for 1500 VDC maximum working voltage with a capacitance of 1 µF. It has a pulse current rating of 14 V/µs and a typical ESR of 3.3 mΩ at 100 kHz and 25°C. The case dimensions are 33.5 mm in length and 46 mm in diameter. The capacitor operates within a temperature range of -40°C to +85°C, has a capacitance tolerance of ±5%, and a dissipation factor not exceeding 0.05% at 1 kHz and 25°C. The insulation resistance is at least 30,000 MΩ×µF at 25°C with 100 VDC applied. The dielectric strength is rated at 200% of rated DC voltage for 60 seconds. It features flame-retardant polyester tape wrap and epoxy resin end fill conforming to UL94V0. Life expectancy is 100,000 hours at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 105PPS152K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |