The EPFC015R33H is a three-phase power factor correction capacitor designed for high reliability applications, operating at 525 VAC, 50 Hz with an internal delta connection. It has a reactive power rating of 15 KVAR, a capacitance of 173.2 µF, and dimensions of 95 mm in diameter by 247 mm in height, weighing 1.93 kg. Constructed with vacuum-impregnated metallized polypropylene in a round aluminum studded case, it supports operating temperatures from -40°C to +55°C and meets UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. The capacitor includes discharge resistors and is rated for continuous operation up to 200,000 hours.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC015R33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |