The EPFC series consists of Euro-style vacuum-impregnated metallized polypropylene power factor correction capacitors designed for single-phase and three-phase applications up to 4,800 VAC, with a rated life of over 200,000 hours. The EPFC010r33H variant is rated for 10 KVAR at 525 VAC, 50 Hz, with a current of 11 A and capacitance of 115.5 µF, housed in a round aluminum studded case measuring 95 mm in diameter by 210 mm in height, weighing 1.36 kg. It includes built-in discharge resistors, supports 120% over-voltage and 150% over-current ratings, and operates within -40°C to +55°C. Certification includes UL, cUL, UL 810, ANSI/IEEE 18, IEC 60871-1, and IEC 60831.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC010R33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |