The EPFC010P33H is a three-phase, Euro-style power factor correction capacitor designed for high-reliability applications, operating at 440 VAC, 50 Hz with a 10 KVAR rating. It features a vacuum-impregnated metallized polypropylene construction in a round aluminum studded case, measuring 75 mm in diameter and 210 mm in height, and weighs approximately 1.1 kg. The capacitor includes integrated discharge resistors, supports 150% over-current with a 120% over-voltage rating, and complies with UL, cUL, IEC 60871-1, IEC 60831, and other standards. It operates reliably from -40°C to +55°C with a life rating of up to 200,000 hours.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC010P33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |