The EPFC010H33N is a three-phase, delta-connected, Euro-style power factor correction capacitor with a reactive power rating of 10 KVAR at 600 VAC and 60 Hz, capacitance of 73.7 µF, and dimensions of 86 mm diameter by 170 mm height, weighing 1.15 kg. It uses vacuum-impregnated metallized polypropylene, operates within a temperature range of -40°C to +55°C, and includes integrated discharge resistors. The part complies with UL, cUL, ANSI/IEEE 18, IEC 60871-1, IEC 60831, and NEMA CP-1 standards, and supports up to 150% over-current, with 200% for 50 Hz operation. Capacitance tolerance is 0 to +15%, and total losses are below 0.5 W/KVAR at 60 Hz and 25°C.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC010H33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |