The EPFC0075F33N is a three-phase, 480 VAC, 60 Hz, euro-style power factor correction capacitor with a reactive power rating of 7.5 KVAR, rated current of 18 A RMS, capacitance of 345.4 µF, and dimensions of 86 x 170 mm. It weighs 1.2 kg and features an internal delta connection. The capacitor is vacuum-impregnated metallized polypropylene with built-in discharge resistors, operates within a temperature range of -40°C to +55°C, and is rated for 120% over-voltage and 150% over-current. It complies with UL, cUL, IEC 60871-1, IEC 60831, and other listed standards. The unit is designed for high harmonic environments and has a life rating of over 200,000 hours.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC0075F33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |