The EPFC005G33H is a three-phase power factor correction capacitor in the AeroPower™ series, designed for high-reliability applications with a rated voltage of 400 VAC at 50 Hz and a reactive power rating of 5 KVAR. It features a vacuum-impregnated metallized polypropylene construction in a round aluminum studded case, measuring 75 mm in diameter by 175 mm in height and weighing 0.91 kg. The capacitor includes internal discharge resistors, supports up to 200% over-current at 50 Hz, and operates within a temperature range of -40°C to +55°C. It complies with UL, cUL, ANSI/IEEE 18, IEC 60871-1, IEC 60831, and IS 13340 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC005G33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |