The EPFC005A33H is a three-phase, 50 Hz, 415 VAC, Euro-style power factor correction capacitor with a rated reactive power of 5 KVAR, capacitance of 92.4 µF, and dimensions of 75 mm diameter by 175 mm height, weighing 0.91 kg. It features a round aluminum studded case, vacuum-impregnated metallized polypropylene construction, and includes discharge resistors. The capacitor operates within a temperature range of -40°C to +55°C and meets UL, cUL, IEC 60871-1, IEC 60831, and NEMA CP-1 standards. It supports 200% over-current rating for 50 Hz operation and is designed for harmonic filtering and power factor correction in high-reliability applications.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC005A33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |