The EPFC0025P33H is a three-phase, 50 Hz, Euro-style power factor correction capacitor with a nominal reactive power rating of 2.5 KVAR at 440 VAC, a capacitance of 41.1 µF, and dimensions of 75 mm diameter by 175 mm height, weighing 0.91 kg. It features a vacuum-impregnated metallized polypropylene construction with discharge resistors, operates within a temperature range of -40°C to +55°C, and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards. The capacitor is rated for 120% over-voltage and 200% over-current at 50 Hz.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC0025P33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |