MISCO Speaker LC62WF-8A

Description
Key Features: 6.5" (165mm), 8 Ohm Woofer, 50 Watts Ferrite Magnet, Black Talc Filled Polypropylene Cone With Polyether Foam Surround;
Datasheet
Description
Key Features: 6.5" (165mm), 8 Ohm Woofer, 50 Watts Ferrite Magnet, Black Talc Filled Polypropylene Cone With Polyether Foam Surround;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - LC62WF-8A - MISCO
Minneapolis, MN, USA
Speaker
LC62WF-8A
Speaker LC62WF-8A
Key Features: 6.5" (165mm), 8 Ohm Woofer, 50 Watts Ferrite Magnet, Black Talc Filled Polypropylene Cone With Polyether Foam Surround;

Key Features:

  • 6.5" (165mm), 8 Ohm
  • Woofer, 50 Watts
  • Ferrite Magnet, Black Talc Filled Polypropylene Cone With Polyether Foam Surround;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number LC62WF-8A
Product Name Speaker
Nominal Power 50 watts
Impedance 8 ohms
Sensitivity 88 dB
Unlock Full Specs
to access all available technical data

Similar Products

LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Speakers - 527030 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - RDC32FBS-45 - MISCO
Specs
Nominal Power 4 watts
Impedance 45 ohms
Sensitivity 90 dB
View Details