Knowles Electronics, LLC.
Speakers
GM-34020-000
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
GM34020000-ND |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
SPL
90 dB
Impedance
4 ohms
Size
0.79 inch (20 mm)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
SPL
116 dB
Nominal Power
30 watts
Size
17.00 inch (432 mm)
View Details
Nominal Power
15 watts
Impedance
8 ohms
Sensitivity
90 dB
View Details
Knowles Electronics, LLC.
Impedance
1450 ohms
Sensitivity
104 dB
Size
0.25 inch (6 mm)
View Details