Polypropylene Film Capacitors 0.0022µF 2000V
2200pF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Radial
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777858-DPPM20D22K-F
Series: DPPM
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 500V
Voltage Rating - DC: 2000V (2kV)
Applications: High Frequency, Switching; High Pulse, DV/DT; Snubber
Capacitance: 2200pF
Tolerance: ±10%
Lead Spacing: 0.827" (21.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Family Name: DPPM
Categories: Capacitors
Dimension: 0.984" L x 0.354" W (25.00mm x 9.00mm)
Height - Seated (Maximum): 0.689" (17.50mm)
Introduction Date: September 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
CAP FILM 2200PF 10% 2KVDC RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-DPPM20D22K-F | 338-4068-ND | 777858-DPPM20D22K-F | DPPM20D22K-F |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors - DPPM20D22K-F | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF | |
| WVDC | 2000 volts | 2000 volts | 2000 volts |