The DCMC944U010DF2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage. It has a capacitance of 940,000 µF, a rated voltage of 10 Vdc, and operates within a temperature range of -40 °C to +85 °C. The capacitor is housed in a 3-inch diameter by 5 5/8-inch long case with a stud-type terminal and standard PVC insulation. At 25 °C, it has a maximum ESR of 2.3 mΩ and a maximum ripple current of 47.1 A at 120 Hz. It meets the endurance life test of 2000 hours at full load and 85 °C with specified limits on capacitance, ESR, and leakage current. The part is certified for vibration testing from 5 to 55 Hz at 10 g max over 1.5 hours per axis.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC944U010DF2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |