The DCMC934U016FE2D is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications, with a rated voltage of 16 Vdc, capacitance of 930,000 µF, and maximum ripple current of 46.2 A at 120 Hz and 85 °C. It features a 3.5-inch diameter and 5.125-inch length, with a high-current, low-post terminal style. The operating temperature range is -40 °C to +85 °C, and it meets a 2000-hour endurance test at full load and 85 °C with ±20% capacitance change and ESR doubling allowed. The part uses Thermal-Pak™ extended cathode construction for improved heat dissipation and has a capacitance tolerance of -10% to +75%.
Datasheet Summary Powered by GS/AI
The DCMC934U016FE2D is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications, with a rated voltage of 16 Vdc, capacitance of 930,000 µF, and maximum ripple current of 46.2 A at 120 Hz and 85 °C. It features a 3.5-inch diameter and 5.125-inch length, with a high-current, low-post terminal style. The operating temperature range is -40 °C to +85 °C, and it meets a 2000-hour endurance test at full load and 85 °C with ±20% capacitance change and ESR doubling allowed. The part uses Thermal-Pak™ extended cathode construction for improved heat dissipation and has a capacitance tolerance of -10% to +75%.