Cornell Dubilier Aluminum Electrolytic DCMC843U035BC2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCMC843U035BC2B is a screw terminal aluminum electrolytic capacitor rated for 35 Vdc, with a capacitance of 84,000 μF and a capacitance tolerance of −10% to +75%. It has a maximum ESR of 11.6 mΩ at 120 Hz and a maximum ripple current of 14.0 A at 85 °C. The unit measures 2 in diameter by 4 1/8 in length and uses a low post terminal. It operates within a temperature range of −40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C.

Datasheet Summary
Powered by GS/AI

The DCMC843U035BC2B is a screw terminal aluminum electrolytic capacitor rated for 35 Vdc, with a capacitance of 84,000 μF and a capacitance tolerance of −10% to +75%. It has a maximum ESR of 11.6 mΩ at 120 Hz and a maximum ripple current of 14.0 A at 85 °C. The unit measures 2 in diameter by 4 1/8 in length and uses a low post terminal. It operates within a temperature range of −40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - DCMC843U035BC2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
DCMC843U035BC2B
Aluminum Electrolytic DCMC843U035BC2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number DCMC843U035BC2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C483U063CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101153U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101462U025AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101821T075AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers