The DCMC822U035AK2B is a screw terminal aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 8200 µF and a tolerance of -10% +75%. It has a diameter of 1 3/8 inches and a height of 1 5/8 inches, with a low post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C, has a maximum ESR of 41.7 mΩ at 120 Hz and 25 °C, and handles a maximum ripple current of 4.4 A at 85 °C. It meets the endurance life test of 2000 hours at full load and 85 °C with specified limits on capacitance, ESR, and leakage current. The case is insulated with a 0.008-inch PVC sleeve and a 0.01-inch polypropylene end disk. The part is designed for power supply filtering and energy storage applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC822U035AK2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |