The DCMC814U016FD2D is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply and energy storage applications, with a rated voltage of 16 Vdc and a capacitance of 810,000 µF. It has a case size of 3 1/2 inches in diameter by 4 5/8 inches in length, and operates within a temperature range of -40 °C to +85 °C. The capacitor features a thermal-Pak™ extended cathode construction for improved heat dissipation, a maximum ESR of 2.8 mΩ at 25 °C, and a rated ripple current of 42.1 A at 85 °C. It meets the endurance life test of 2000 hours at full load and 85 °C, with specified limits on capacitance change, ESR, and leakage current. The terminal is a high post style with 10-32 thread and a torque specification of 25 in·lb (2.82 N·m).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC814U016FD2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |