The DCMC763U025BB2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 76,000 µF with a tolerance of -10% to +50%, a rated voltage of 25 Vdc, and operates within a temperature range of -40 °C to +85 °C. The capacitor measures 2 inches in diameter and 3 1/8 inches in length, with a high post terminal. It exhibits a maximum ESR of 12.2 mΩ at 120 Hz and 25 °C, and a ripple current rating of 13.2 A at 85 °C. The unit meets the endurance test of 2000 hours at full load and 85 °C, with a maximum capacitance change of ±20% and a maximum ESR increase of 200%. Its thermal-pak design enhances heat dissipation through the can.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC763U025BB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |