The DCMC704U6R3CE2D is a screw terminal aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 700,000 µF, designed for high-capacitance power supply and energy storage applications. It has a case size of 2.5 inches in diameter by 5.125 inches in length, with a high current, low post terminal style. The capacitor operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance life test at full load and 85 °C. Its maximum ESR at 25 °C is 3.1 mΩ, and it supports a maximum ripple current of 33.3 A at 85 °C. The part includes Thermal-Pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC704U6R3CE2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |