The DCMC654U016DE2D is a screw-terminal aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 650,000 µF and a maximum ESR of 2.8 mΩ at 25 °C. It has a maximum ripple current rating of 40.5 A at 85 °C and operates within a temperature range of -40 °C to 85 °C. The capacitor is housed in a 3 x 5 1/8 inch case with a high current, low post terminal style. It meets an endurance life test of 2000 hours at full load and 85 °C, with capacitance change within ±20% and ESR within 200% of limit. The part uses Thermal-Pak™ extended cathode construction to ensure cool operation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC654U016DE2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |