The DCMC614U6R3CD2D is a screw terminal aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 610,000 µF and a maximum ESR of 3.4 mΩ at 120 Hz and 25 °C. It supports a maximum ripple current of 33.4 A at 85 °C and has a case size of 2.5 inches in diameter by 4.625 inches in length. It operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance life test at full load and 85 °C. The part features Thermal-Pak™ extended cathode construction and uses a high current, low post terminal. Capacitance tolerance is -10% to +50%, and leakage current is limited to 6√CV µA with a 6 mA maximum at 5 minutes. Insulation is PVC with a polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC614U6R3CD2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |