The DCMC573U016EA2B is a screw-terminal aluminum electrolytic capacitor with a capacitance of 57,000 µF, a rated voltage of 16 Vdc, and a case size of 1 3/4 inches in diameter by 2 1/8 inches in length. It has a maximum ripple current of 8.3 A at 85 °C and a maximum ESR of 18.8 mΩ at 120 Hz. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. Its terminals are high post style with a 10-32 thread and a torque rating of 25 in∙lb. The capacitance tolerance is -10% to +75%, and leakage current is limited to 6 √CV µA, with a maximum of 6 mA at 5 minutes. The part uses a Thermal-Pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC573U016EA2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |