The DCMC564U016DD2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage. It has a capacitance of 560,000 µF, a rated voltage of 16 Vdc, and a maximum ESR of 3.1 mΩ at 120 Hz and 25 °C. Ripple current rating is 37.5 A at 85 °C. The capacitor measures 3 inches in diameter and 4 5/8 inches in length with a high current, low post terminal. It operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance test at full load at 85 °C. Case style is D, with a PVC insulation sleeve and polypropylene end disk. Leakage current does not exceed 6 √CV µA, with a maximum of 6 mA after 5 minutes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC564U016DD2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |