The DCMC523U025AC2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications, with a capacitance of 52,000 µF, a rated voltage of 25 Vdc, and a case size of 1 3/8 inches in diameter by 4 1/8 inches in length. It has an ESR of 17.6 mΩ at 120 Hz and 25 °C, and a maximum ripple current of 10.7 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load at 85 °C with a capacitance change of ±20% and ESR doubling. The insulation is polyester, and the terminal is a high post style with a 10-32 thread. The capacitance tolerance is -10% to +75%.
Datasheet Summary Powered by GS/AI
The DCMC523U025AC2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications, with a capacitance of 52,000 µF, a rated voltage of 25 Vdc, and a case size of 1 3/8 inches in diameter by 4 1/8 inches in length. It has an ESR of 17.6 mΩ at 120 Hz and 25 °C, and a maximum ripple current of 10.7 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load at 85 °C with a capacitance change of ±20% and ESR doubling. The insulation is polyester, and the terminal is a high post style with a 10-32 thread. The capacitance tolerance is -10% to +75%.