The DCMC514U010CD2B is a high-capacitance aluminum electrolytic capacitor with screw terminals, designed for power supply filtering and energy storage applications. It has a capacitance of 510,000 µF, a rated voltage of 10 Vdc, and operates within a temperature range of -40 °C to +85 °C. The unit features a 2.5-inch diameter by 4.125-inch length case with a high current, bottom terminal (D case style) and an M12 stud mount. Its maximum ESR at 25 °C is 4.3 mΩ and the maximum ripple current at 85 °C is 29.5 A. The capacitor complies with the endurance life test of 2000 hours at full load and 85 °C, with allowable capacitance change of ±20% and ESR increase of 200%. The case has PVC insulation and no additional insulation sleeve. The thermal design includes an extended cathode foil to improve heat flow.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC514U010CD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |