Cornell Dubilier Aluminum Electrolytic DCMC493U050BJ2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCMC493U050BJ2B is a screw terminal aluminum electrolytic capacitor for high-capacitance power supply and energy storage applications. It has a capacitance of 49,000 µF, a rated voltage of 50 Vdc, and a case code BJ with a 2-inch diameter and 3 5/8-inch length. The capacitor operates within a temperature range of -40 °C to +85 °C and has a ripple current rating of 11.6 A at 120 Hz and 85 °C. Its maximum ESR at 120 Hz and 25 °C is 13.6 mΩ. The terminal is a high current, low post type. The capacitance tolerance is -10% to +50%. Endurance life is rated at 2000 hours at full load and 85 °C.

Datasheet Summary
Powered by GS/AI

The DCMC493U050BJ2B is a screw terminal aluminum electrolytic capacitor for high-capacitance power supply and energy storage applications. It has a capacitance of 49,000 µF, a rated voltage of 50 Vdc, and a case code BJ with a 2-inch diameter and 3 5/8-inch length. The capacitor operates within a temperature range of -40 °C to +85 °C and has a ripple current rating of 11.6 A at 120 Hz and 85 °C. Its maximum ESR at 120 Hz and 25 °C is 13.6 mΩ. The terminal is a high current, low post type. The capacitance tolerance is -10% to +50%. Endurance life is rated at 2000 hours at full load and 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - DCMC493U050BJ2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
DCMC493U050BJ2B
Aluminum Electrolytic DCMC493U050BJ2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number DCMC493U050BJ2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U100CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details