The DCMC474U035DN2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 470,000 µF with a tolerance of -10% +50%, a rated voltage of 35 Vdc, and operates within a temperature range of -40 °C to +85 °C. The capacitor measures 3 inches in diameter and 7 5/8 inches in length, with a stud mount terminal style. It has a maximum ESR of 3.8 mΩ at 25 °C and a rated ripple current of 39.8 A at 85 °C. The unit complies with a 2000-hour endurance life test at full load and 85 °C, with capacitance change within ±20% and ESR within 200% of limit. The case style is insulated with PVC and polypropylene, and thermal performance is optimized by extended cathode foil construction.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC474U035DN2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |