The DCMC473U050EC2B is a screw-terminal aluminum electrolytic capacitor for power supply and UPS applications, with a capacitance of 47,000 µF and a rated voltage of 50 Vdc. It has a case code EC2B, indicating a 1 3/4-inch diameter and 4 1/8-inch length, with a high post terminal. Its maximum ESR at 120 Hz and 25 °C is 12.0 mΩ, and its maximum ripple current at 85 °C is 11.4 A. It operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. The capacitor uses Thermal-Pak™ extended cathode construction for improved heat dissipation.
Datasheet Summary Powered by GS/AI
The DCMC473U050EC2B is a screw-terminal aluminum electrolytic capacitor for power supply and UPS applications, with a capacitance of 47,000 µF and a rated voltage of 50 Vdc. It has a case code EC2B, indicating a 1 3/4-inch diameter and 4 1/8-inch length, with a high post terminal. Its maximum ESR at 120 Hz and 25 °C is 12.0 mΩ, and its maximum ripple current at 85 °C is 11.4 A. It operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. The capacitor uses Thermal-Pak™ extended cathode construction for improved heat dissipation.