The DCMC444U010CC2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply and energy storage applications, with a capacitance of 440,000 µF, rated voltage of 10 Vdc, and a typical ESR of 4.8 mΩ at 25 °C. It measures 2 1/2 inches in diameter by 4 1/8 inches in length and employs a high-current, low-post terminal with PVC insulation. The capacitor operates within a temperature range of -40 °C to +85 °C, supports a ripple current of 26.9 A at 85 °C and 120 Hz, and meets a 2000-hour endurance life test at full load and 85 °C with ≤20% capacitance change and ≤200% ESR increase. Its thermal design features an extended cathode foil for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC444U010CC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |