The DCMC434U025FC2D is a high-capacitance aluminum electrolytic capacitor with screw terminals, designed for power supply filtering and energy storage applications. It has a capacitance of 430,000 µF, a rated voltage of 25 Vdc, and operates within a temperature range of -40 °C to +85 °C. The part features a 3 1/2-inch diameter and 4 1/8-inch length, with a high current bottom terminal configuration. Its maximum ESR at 25 °C is 3.8 mΩ and maximum ripple current at 85 °C is 36.0 A. The capacitor meets an endurance life test of 2000 hours at full load and 85 °C. It uses Thermal-Pak™ extended cathode construction for improved thermal performance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC434U025FC2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |