The DCMC404U016DJ2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a capacitance of 400,000 µF, a rated voltage of 16 Vdc, and operates within a temperature range of -40 °C to +85 °C. The part measures 3 inches in diameter and 3 5/8 inches in length, with a high current low post terminal. It features a thermal-pak extended cathode construction for improved heat dissipation, and meets an endurance life test of 2000 hours at full load and 85 °C. The maximum ripple current at 120 Hz and 85 °C is 33.3 A, with a maximum ESR of 3.6 mΩ at 25 °C.
Datasheet Summary Powered by GS/AI
The DCMC404U016DJ2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a capacitance of 400,000 µF, a rated voltage of 16 Vdc, and operates within a temperature range of -40 °C to +85 °C. The part measures 3 inches in diameter and 3 5/8 inches in length, with a high current low post terminal. It features a thermal-pak extended cathode construction for improved heat dissipation, and meets an endurance life test of 2000 hours at full load and 85 °C. The maximum ripple current at 120 Hz and 85 °C is 33.3 A, with a maximum ESR of 3.6 mΩ at 25 °C.