The DCMC354U050DN2D is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage, with a capacitance of 350,000 µF, a rated voltage of 50 Vdc, and a maximum ESR of 4.5 mΩ at 25 °C. It operates within a temperature range of -40 °C to +85 °C and has a maximum ripple current of 37.5 A at 120 Hz and 85 °C. The part is housed in a 3-inch diameter by 7 5/8-inch long case with a stud mount terminal and features Thermal-Pak™ extended cathode construction for improved thermal performance. It meets a 2000-hour endurance life test at full load and 85 °C with no more than ±20% capacitance change and 200% of the ESR limit. Its capacitance tolerance is -10% to +50%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC354U050DN2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |