The DCMC324U050FP2D is a screw terminal aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 320,000 µF, designed for high-capacitance power supply and energy storage applications. It has a 3.5-inch diameter and a length of 5 7/8 inches, with a high post terminal and a stud-mount can style. The capacitor operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance life test at full load and 85 °C. Its maximum ESR at 120 Hz is 4.9 mΩ, and its maximum ripple current at 85 °C is 34.8 A. The part uses Thermal-Pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC324U050FP2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |