The DCMC324U016CC2B is a screw terminal aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 320,000 µF and a capacitance tolerance of -10% to +50%. It has a maximum ESR of 5.0 mΩ at 25 °C and a maximum ripple current of 25.6 A at 85 °C, measured at 120 Hz. The case dimensions are 2.5 inches in diameter and 4.125 inches in length, with a high current, low post terminal style. The operating temperature range is -40 °C to +85 °C, and it meets a 2000-hour endurance test at full load and 85 °C. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation.
Datasheet Summary Powered by GS/AI
The DCMC324U016CC2B is a screw terminal aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 320,000 µF and a capacitance tolerance of -10% to +50%. It has a maximum ESR of 5.0 mΩ at 25 °C and a maximum ripple current of 25.6 A at 85 °C, measured at 120 Hz. The case dimensions are 2.5 inches in diameter and 4.125 inches in length, with a high current, low post terminal style. The operating temperature range is -40 °C to +85 °C, and it meets a 2000-hour endurance test at full load and 85 °C. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation.