The DCMC314U050FF2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a capacitance of 310,000 µF and a rated voltage of 50 Vdc. The part features a 3 1/2 inch diameter and 5 5/8 inch length, with a high current, bottom can style and an M6 high post terminal. It operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance life test at full load and 85 °C. The maximum ripple current at 85 °C and 120 Hz is 33.2 A, with a maximum ESR of 5.1 mΩ at 25 °C. The construction includes Thermal-Pak™ extended cathode foil for improved heat dissipation.
Datasheet Summary Powered by GS/AI
The DCMC314U050FF2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a capacitance of 310,000 µF and a rated voltage of 50 Vdc. The part features a 3 1/2 inch diameter and 5 5/8 inch length, with a high current, bottom can style and an M6 high post terminal. It operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance life test at full load and 85 °C. The maximum ripple current at 85 °C and 120 Hz is 33.2 A, with a maximum ESR of 5.1 mΩ at 25 °C. The construction includes Thermal-Pak™ extended cathode foil for improved heat dissipation.