Cornell Dubilier Aluminum Electrolytic DCMC303U035EH2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCMC303U035EH2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications, with a capacitance of 30,000 µF and a rated voltage of 35 Vdc. It features a 1 3/4 inch diameter and a 2 5/8 inch length, with a high post terminal and standard PVC insulation. The capacitor operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance life test at full load and 85 °C. Its maximum ESR at 120 Hz and 25 °C is 19.2 mΩ, with a maximum ripple current of 9.5 A at 85 °C. The part is part of the DCMC series with extended cathode foil construction for improved thermal performance.

Datasheet Summary
Powered by GS/AI

The DCMC303U035EH2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications, with a capacitance of 30,000 µF and a rated voltage of 35 Vdc. It features a 1 3/4 inch diameter and a 2 5/8 inch length, with a high post terminal and standard PVC insulation. The capacitor operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance life test at full load and 85 °C. Its maximum ESR at 120 Hz and 25 °C is 19.2 mΩ, with a maximum ripple current of 9.5 A at 85 °C. The part is part of the DCMC series with extended cathode foil construction for improved thermal performance.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - DCMC303U035EH2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
DCMC303U035EH2B
Aluminum Electrolytic DCMC303U035EH2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number DCMC303U035EH2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C574U7R5CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details