The DCMC303U035AJ2B is a screw terminal aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 30,000 µF and a tolerance of -10% to +75%. It has a case size of 1 3/8 inch diameter by 3 5/8 inch length and uses a high post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at 85 °C under full load. Its maximum ESR at 120 Hz and 25 °C is 21.6 mΩ, with a rated ripple current of 8.6 A at 85 °C. The construction features Thermal-Pak™ extended cathode foil for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC303U035AJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |