The DCMC275U6R3FG2D is a high-capacitance screw terminal aluminum electrolytic capacitor designed for power supply filtering and energy storage applications, such as UPS systems and welding equipment. It has a capacitance of 2.7 F, a rated voltage of 6.3 Vdc, and operates within a temperature range of -40 °C to +85 °C. The component features a 3 1/2 x 8 5/8 inch case size with a stud mount terminal and is constructed with Thermal-Pak™ extended cathode foil for improved heat dissipation. It meets an endurance life test of 2000 hours at full load and 85 °C, with a maximum ESR of 2.4 mΩ at 25 °C and a maximum ripple current of 56.5 A at 85 °C. The capacitance tolerance is -10% to +75%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC275U6R3FG2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |