The DCMC274U010BC2B is a screw terminal aluminum electrolytic capacitor rated for 100 Vdc with a capacitance of 270,000 µF. It has a case size of 2 x 4 1/8 inches and a maximum ESR of 7.5 mΩ at 25 °C. The capacitor supports a maximum ripple current of 17.4 A at 85 °C and operates within a temperature range of -40 °C to +85 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and meets an endurance life test of 2000 hours at full load and 85 °C. The terminal style is a high post with a 10-32 thread, and the case is insulated with a PVC sleeve and polypropylene end disk. The part is designed for power supply filtering and energy storage applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC274U010BC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |