The DCMC244U6R3EC2B is a screw terminal aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 240,000 µF, designed for power supply filtering and energy storage applications. It has a case size of 1 3/4 inches in diameter by 4 1/8 inches in length, with a high post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C, has an ESR of 7.9 mΩ at 25 °C, and supports a maximum ripple current of 18.3 A at 85 °C. It meets a 2000-hour endurance life test at full load and 85 °C with capacitance change within ±20% and ESR doubling from the limit.
Datasheet Summary Powered by GS/AI
The DCMC244U6R3EC2B is a screw terminal aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 240,000 µF, designed for power supply filtering and energy storage applications. It has a case size of 1 3/4 inches in diameter by 4 1/8 inches in length, with a high post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C, has an ESR of 7.9 mΩ at 25 °C, and supports a maximum ripple current of 18.3 A at 85 °C. It meets a 2000-hour endurance life test at full load and 85 °C with capacitance change within ±20% and ESR doubling from the limit.