The DCMC244U025DJ2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage. It has a capacitance of 240,000 µF, a rated voltage of 25 Vdc, and a maximum ripple current of 30.5 A at 85 °C. The capacitor measures 3 inches in diameter and 3 5/8 inches in length with a stud mount terminal. It operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance test at full load and 85 °C. The case style is D with a low post terminal and PVC insulation.
Datasheet Summary Powered by GS/AI
The DCMC244U025DJ2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage. It has a capacitance of 240,000 µF, a rated voltage of 25 Vdc, and a maximum ripple current of 30.5 A at 85 °C. The capacitor measures 3 inches in diameter and 3 5/8 inches in length with a stud mount terminal. It operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance test at full load and 85 °C. The case style is D with a low post terminal and PVC insulation.