The DCMC234U050FD2D is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a rated voltage of 50 Vdc, a capacitance of 230,000 µF, and a maximum ESR of 5.7 mΩ at 120 Hz and 85 °C. Its maximum ripple current is 33.8 A at 85 °C. The capacitor measures 3 1/2 inches in diameter and 4 5/8 inches in length, with a stud terminal and a PVC-insulated case. It operates within a temperature range of -40 °C to +85 °C and has passed a 2000-hour endurance test at full load and 85 °C with capacitance change within ±20% and ESR at 200% of limit.
Datasheet Summary Powered by GS/AI
The DCMC234U050FD2D is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a rated voltage of 50 Vdc, a capacitance of 230,000 µF, and a maximum ESR of 5.7 mΩ at 120 Hz and 85 °C. Its maximum ripple current is 33.8 A at 85 °C. The capacitor measures 3 1/2 inches in diameter and 4 5/8 inches in length, with a stud terminal and a PVC-insulated case. It operates within a temperature range of -40 °C to +85 °C and has passed a 2000-hour endurance test at full load and 85 °C with capacitance change within ±20% and ESR at 200% of limit.