The DCMC234U025CD2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a rated voltage of 25 Vdc, a capacitance of 230,000 µF, and operates within a temperature range of -40 °C to +85 °C. The part measures 2 1/2 x 4 1/8 inches in diameter and length, and features a high current, low post terminal with a case code CD. It supports a maximum ripple current of 26.8 A at 85 °C and has an ESR of 5.2 mΩ at 120 Hz and 25 °C. The capacitor meets an endurance life test of 2000 hours at full load and 85 °C, with allowable capacitance change of ±20% and ESR rise to 200% of limit. The insulating sleeve is 0.008-inch PVC with a polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC234U025CD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |