The DCMC233U035AB2B is a screw terminal aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 23,000 µF and a tolerance of -10% +75%. It features a 1 3/8 inch diameter and 3 1/8 inch length, with a high post terminal and PVC insulation. The capacitor operates within a temperature range of -40 °C to +85 °C, has an ESR of 21.9 mΩ at 120 Hz and 25 °C, and supports a ripple current of 7.7 A at 85 °C. It meets the endurance life test of 2000 hours at full load and 85 °C, with a maximum leakage current of 6√CV µA or 6 mA max at 5 minutes.
Datasheet Summary Powered by GS/AI
The DCMC233U035AB2B is a screw terminal aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 23,000 µF and a tolerance of -10% +75%. It features a 1 3/8 inch diameter and 3 1/8 inch length, with a high post terminal and PVC insulation. The capacitor operates within a temperature range of -40 °C to +85 °C, has an ESR of 21.9 mΩ at 120 Hz and 25 °C, and supports a ripple current of 7.7 A at 85 °C. It meets the endurance life test of 2000 hours at full load and 85 °C, with a maximum leakage current of 6√CV µA or 6 mA max at 5 minutes.